Hubbell Electrical Products Conduit Body LR107CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR107CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
LR107CG
Conduit Body LR107CG
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL
  • 13 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • INCLUDES COVER, GASKET
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number LR107CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details