Hubbell Electrical Products Conduit Body LB67CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-1/4 INCH L X 4-5/16 INCH W X 3-1/6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-1/4 INCH L X 4-5/16 INCH W X 3-1/6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB67CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
LB67CG
Conduit Body LB67CG
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-1/4 INCH L X 4-5/16 INCH W X 3-1/6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL
  • 8-1/4 INCH L X 4-5/16 INCH W X 3-1/6 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • INCLUDES COVER, GASKET
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number LB67CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details