Hubbell Electrical Products Conduit Body MOT-6

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOT-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOT-6
Conduit Body MOT-6
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • TEE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOT-6
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details