Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K0751-MG

Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-5/8 INCH DIA X 1-3/8 INCH L INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet
Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-5/8 INCH DIA X 1-3/8 INCH L INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K0751-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K0751-MG
Liquidtight Flexible Conduit Connector with Grip K0751-MG
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-5/8 INCH DIA X 1-3/8 INCH L INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING APPLICATION HAZARDOUS LOCATION K MODEL
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • MALE STRAIGHT CONNECTOR TYPE
  • 10 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • LIQUIDTIGHT[R] BRAND
  • CONNECTOR SIZE 1-5/8 INCH DIA X 1-3/8 INCH L
  • INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING
  • APPLICATION HAZARDOUS LOCATION
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K0751-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details