Hubbell Electrical Products Explosionproof Conduit Elbow MF-45-1M

Description
IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL
Datasheet
Description
IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - MF-45-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
MF-45-1M
Explosionproof Conduit Elbow MF-45-1M
IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MF MODEL
  • IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 1/2 INCH TRADE SIZE
  • 45 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • MF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MF-45-1M
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details