Hubbell Electrical Products Conduit Body LB27SA

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 2-1/2 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 2-1/2 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB27SA - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
LB27SA
Conduit Body LB27SA
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 2-1/2 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 5-3/8 INCH L X 2-1/2 INCH W X 1-3/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number LB27SA
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details