Hubbell Electrical Products Conduit Body Cover OL-20CM

Description
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 4-5/8 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-5/8 INCH W X 3/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet
Description
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 4-5/8 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-5/8 INCH W X 3/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OL-20CM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
OL-20CM
Conduit Body Cover OL-20CM
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 4-5/8 INCH UL, CSA APPROVAL 3/4 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-5/8 INCH W X 3/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
  • SCREW TYPE
  • ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL
  • 4-5/8 INCH
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • SERIES O FORM TYPE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 1-5/8 INCH W X 3/8 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON RIGID/IMC CONDUIT
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OL-20CM
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details