Hubbell Electrical Products Conduit Body Cover MOL-560

Description
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 1 1/2 INCH / 2 INCH TRADE SIZE MOGUL FORM TYPE KILLARK[R] BRAND MOL MODEL
Datasheet
Description
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 1 1/2 INCH / 2 INCH TRADE SIZE MOGUL FORM TYPE KILLARK[R] BRAND MOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MOL-560 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
MOL-560
Conduit Body Cover MOL-560
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 1 1/2 INCH / 2 INCH TRADE SIZE MOGUL FORM TYPE KILLARK[R] BRAND MOL MODEL
  • BLANK TYPE
  • ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • UL, CSA APPROVAL
  • 1 1/2 INCH / 2 INCH TRADE SIZE
  • MOGUL FORM TYPE
  • KILLARK[R] BRAND
  • MOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOL-560
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details