Hubbell Electrical Products Conduit Body MOLBD-5-WR

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14 7/16 INCH L X 3 INCH W X 5 5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOL MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14 7/16 INCH L X 3 INCH W X 5 5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOLBD-5-WR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOLBD-5-WR
Conduit Body MOLBD-5-WR
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14 7/16 INCH L X 3 INCH W X 5 5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOL MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 14 7/16 INCH L X 3 INCH W X 5 5/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOLBD-5-WR
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details