Hubbell Electrical Products Liquidtight Flexible Conduit Connector K1254

Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2 1/16 INCH DIA K MODEL
Datasheet
Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2 1/16 INCH DIA K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K1254 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K1254
Liquidtight Flexible Conduit Connector K1254
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 2 1/16 INCH DIA K MODEL
  • 45 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • METALLIC, NON METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1 1/4 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • SIZE 2 1/16 INCH DIA
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K1254
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
Material Nylon; Polyamide
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details