NECLB-30 -- CONDUIT BODY COVER
Hubbell Electrical Products
Conduit Body Cover
NECLB-30
Description
SCREW TYPE
ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/8 INCH
UL APPROVAL
1 INCH TRADE SIZE
KILLARK[R] BRAND
NECLB MODEL
-
Hubbell Electrical Products
Datasheet
Description
SCREW TYPE
ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/8 INCH
UL APPROVAL
1 INCH TRADE SIZE
KILLARK[R] BRAND
NECLB MODEL
Datasheet
Suppliers
SCREW TYPE
ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/8 INCH
UL APPROVAL
1 INCH TRADE SIZE
KILLARK[R] BRAND
NECLB MODEL
- SCREW TYPE
- ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 8 1/8 INCH
- UL APPROVAL
- 1 INCH TRADE SIZE
- KILLARK[R] BRAND
- NECLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NECLB-30 |
|
Product Name
|
Conduit Body Cover |
|
Fitting Type
|
Conduit Body Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Tee; Inspection tee
Size
0.9843 inch (25 mm)
Material
Steel; Steel
View Details