Hubbell Electrical Products Conduit Body MOT-0M

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 35-7/16 INCH L X 5-11/16 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 35-7/16 INCH L X 5-11/16 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOT-0M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOT-0M
Conduit Body MOT-0M
HOT DIPPED GALVANIZED CAST IRON MATERIAL 35-7/16 INCH L X 5-11/16 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 35-7/16 INCH L X 5-11/16 INCH W X 7-9/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 4 INCH HUB SIZE
  • SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • TEE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOT-0M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details