Hubbell Electrical Products Conduit Body MOUB-8M-WR

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 23 5/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 23 5/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOUB-8M-WR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOUB-8M-WR
Conduit Body MOUB-8M-WR
HOT DIPPED GALVANIZED CAST IRON MATERIAL 23 5/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 23 5/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOUB-8M-WR
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details