90 DEG TYPE
ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL, CSA APPROVAL
5 PER CARTON STANDARD PACKAGE
2 INCH TRADE SIZE
INSULATED WITH GROUND LUG THROAT TYPE
LIQUIDTIGHT[R] BRAND
CONNECTOR SIZE 2-7/8 INCH DIA X 3-1/4 INCH L
APPLICATION HAZARDOUS LOCATION
K MODEL
Hubbell Electrical Products
Done
Datasheet
Description
90 DEG TYPE
ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL, CSA APPROVAL
5 PER CARTON STANDARD PACKAGE
2 INCH TRADE SIZE
INSULATED WITH GROUND LUG THROAT TYPE
LIQUIDTIGHT[R] BRAND
CONNECTOR SIZE 2-7/8 INCH DIA X 3-1/4 INCH L
APPLICATION HAZARDOUS LOCATION
K MODEL
90 DEG TYPE
ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL, CSA APPROVAL
5 PER CARTON STANDARD PACKAGE
2 INCH TRADE SIZE
INSULATED WITH GROUND LUG THROAT TYPE
LIQUIDTIGHT[R] BRAND
CONNECTOR SIZE 2-7/8 INCH DIA X 3-1/4 INCH L
APPLICATION HAZARDOUS LOCATION
K MODEL