Hubbell Electrical Products Explosionproof Standard Conduit Union GUM-3

Description
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-3/4 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
Datasheet
Description
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-3/4 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUM-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUM-3
Explosionproof Standard Conduit Union GUM-3
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-3/4 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
  • MALE TO FEMALE TYPE
  • NATURAL FINISHED ALUMINUM MATERIAL
  • 2-3/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES
  • GUM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUM-3
Product Name Explosionproof Standard Conduit Union
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details