Hubbell Electrical Products Liquidtight Flexible Conduit Connector K25091-G

Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 2 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 2 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K25091-G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K25091-G
Liquidtight Flexible Conduit Connector K25091-G
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 2 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • UL, CSA APPROVAL
  • 2 1/2 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • WITH GROUNDING LUG
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K25091-G
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details