NECLB-60 -- CONDUIT BODY COVER
Hubbell Electrical Products
Conduit Body Cover
NECLB-60
Description
SCREW TYPE
ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
14 25/32 INCH
UL APPROVAL
2 INCH TRADE SIZE
KILLARK[R] BRAND
NECLB MODEL
-
Hubbell Electrical Products
Datasheet
Description
SCREW TYPE
ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
14 25/32 INCH
UL APPROVAL
2 INCH TRADE SIZE
KILLARK[R] BRAND
NECLB MODEL
Datasheet
Suppliers
SCREW TYPE
ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
14 25/32 INCH
UL APPROVAL
2 INCH TRADE SIZE
KILLARK[R] BRAND
NECLB MODEL
- SCREW TYPE
- ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 14 25/32 INCH
- UL APPROVAL
- 2 INCH TRADE SIZE
- KILLARK[R] BRAND
- NECLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NECLB-60 |
|
Product Name
|
Conduit Body Cover |
|
Fitting Type
|
Conduit Body Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
1.97 inch (50 mm)
Material
Brass
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details