Hubbell Electrical Products Conduit Body L87

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10 15/16 INCH L X 4 3/8 INCH W X 6 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION L CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10 15/16 INCH L X 4 3/8 INCH W X 6 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION L CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - L87 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
L87
Conduit Body L87
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10 15/16 INCH L X 4 3/8 INCH W X 6 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION L CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
  • 10 15/16 INCH L X 4 3/8 INCH W X 6 3/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • L CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number L87
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details