Hubbell Electrical Products Conduit Body MOUB-4

Description
GRAY COPPER FREE ALUMINUM MATERIAL 10-7/16 INCH L X 2-5/8 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 45 DEGREE HUB LOCATION 45 DEGREE BACK ACCESS OPENING APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
Datasheet
Description
GRAY COPPER FREE ALUMINUM MATERIAL 10-7/16 INCH L X 2-5/8 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 45 DEGREE HUB LOCATION 45 DEGREE BACK ACCESS OPENING APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOUB-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOUB-4
Conduit Body MOUB-4
GRAY COPPER FREE ALUMINUM MATERIAL 10-7/16 INCH L X 2-5/8 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 45 DEGREE HUB LOCATION 45 DEGREE BACK ACCESS OPENING APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
  • GRAY COPPER FREE ALUMINUM MATERIAL
  • 10-7/16 INCH L X 2-5/8 INCH W X 4-3/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • 45 DEGREE HUB LOCATION
  • 45 DEGREE BACK ACCESS OPENING
  • APPLICABLE STANDARD FED SPEC W-C-586D/A-A 50563
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOUB-4
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details