Hubbell Electrical Products Conduit Body MOLB-5

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W X 4-3/4 INCH H SIZE 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOL MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W X 4-3/4 INCH H SIZE 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOLB-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOLB-5
Conduit Body MOLB-5
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W X 4-3/4 INCH H SIZE 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOL MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 13-3/16 INCH L X 3-1/8 INCH W X 4-3/4 INCH H SIZE
  • 1-1/2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOLB-5
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details