Hubbell Electrical Products Conduit Body Cover OL-60M

Description
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 9-1/2 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3-1/8 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet
Description
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 9-1/2 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3-1/8 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OL-60M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
OL-60M
Conduit Body Cover OL-60M
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 9-1/2 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3-1/8 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
  • SCREW TYPE
  • GALVANIZED STAMPED STEEL MATERIAL
  • 9-1/2 INCH
  • UL, CSA APPROVAL
  • 2 INCH TRADE SIZE
  • SERIES O FORM TYPE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 3-1/8 INCH W X 5/8 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON RIGID/IMC CONDUIT
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OL-60M
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details