Hubbell Electrical Products Conduit Body MOLB-5CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W SIZE 1-1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL. BRAND INCLUDES COVER, GASKET MOL MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W SIZE 1-1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL. BRAND INCLUDES COVER, GASKET MOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOLB-5CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOLB-5CG
Conduit Body MOLB-5CG
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-3/16 INCH L X 3-1/8 INCH W SIZE 1-1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL. BRAND INCLUDES COVER, GASKET MOL MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 13-3/16 INCH L X 3-1/8 INCH W SIZE
  • 1-1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL. BRAND
  • INCLUDES COVER, GASKET
  • MOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOLB-5CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details