Hubbell Electrical Products Explosionproof Conduit Outlet Box JALX-31

Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 26.5 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 1/2 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JAL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 26.5 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 1/2 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JALX-31 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JALX-31
Explosionproof Conduit Outlet Box JALX-31
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 26.5 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 1/2 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JAL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1 INCH HUB SIZE
  • 5 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING
  • CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW COVER TYPE
  • 26.5 CU INCH CAPACITY
  • X STYLE
  • 3 PLUG(S)
  • (4) SIDE, (1) TOP HUB LOCATION
  • INTERNAL, EXTERNAL HUB TYPE
  • 1/2 INCH COVER OPENING DIAMETER
  • INCLUDES HUB COVER
  • APPLICATION PULLING, SPLICING AND MAINTENANCE
  • JAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JALX-31
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details