Hubbell Electrical Products Conduit Body MOC-6M

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOC MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOC-6M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOC-6M
Conduit Body MOC-6M
HOT DIPPED GALVANIZED CAST IRON MATERIAL 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOC MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOC-6M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details