Hubbell Electrical Products Conduit Body OE-1M

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 4 5/8 INCH L X 4 5/8 INCH W X 1 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 4 5/8 INCH L X 4 5/8 INCH W X 1 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OE-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OE-1M
Conduit Body OE-1M
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 4 5/8 INCH L X 4 5/8 INCH W X 1 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 4 5/8 INCH L X 4 5/8 INCH W X 1 3/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • E CONFIGURATION
  • 1 HUB(S)
  • UL, CSA APPROVAL
  • CAST, SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • O MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OE-1M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details