HOT DIPPED GALVANIZED CAST IRON MATERIAL
23 1/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
SCREW INSTALLATION
UB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
45 DEG HUB LOCATION
BACK ACCESS OPENING
HUBBELL[R] BRAND
MOUB MODEL
Hubbell Electrical Products
Done
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL
23 1/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
SCREW INSTALLATION
UB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
45 DEG HUB LOCATION
BACK ACCESS OPENING
HUBBELL[R] BRAND
MOUB MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
23 1/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
SCREW INSTALLATION
UB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
45 DEG HUB LOCATION
BACK ACCESS OPENING
HUBBELL[R] BRAND
MOUB MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
23 1/16 INCH L X 4 11/16 INCH W X 8 1/2 INCH H SIZE