Hubbell Electrical Products Conduit Body MOUB-3M

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOUB-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOUB-3M
Conduit Body MOUB-3M
HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOUB-3M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details