Hubbell Electrical Products Conduit Body MOT-3

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12 INCH L X 2-5/8 INCH W X 3 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12 INCH L X 2-5/8 INCH W X 3 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOT-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOT-3
Conduit Body MOT-3
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12 INCH L X 2-5/8 INCH W X 3 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE TEE HUB LOCATION TEE SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOT MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 12 INCH L X 2-5/8 INCH W X 3 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH HUB SIZE
  • SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • TEE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOT-3
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details