Hubbell Electrical Products Explosionproof Conduit Elbow Union GUML-2

Description
ALUMINUM MATERIAL NATURAL FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIC IIB IIA, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE GUML MODEL
Datasheet
Description
ALUMINUM MATERIAL NATURAL FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIC IIB IIA, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE GUML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow Union - GUML-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow Union
GUML-2
Explosionproof Conduit Elbow Union GUML-2
ALUMINUM MATERIAL NATURAL FINISH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIC IIB IIA, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE GUML MODEL
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • MALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/2 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIC IIB IIA, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • GUML MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUML-2
Product Name Explosionproof Conduit Elbow Union
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details