Hubbell Electrical Products Liquidtight Flexible Conduit Connector K0509

Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-1/8 INCH DIA X 1-3/4 INCH L APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-1/8 INCH DIA X 1-3/4 INCH L APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K0509 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K0509
Liquidtight Flexible Conduit Connector K0509
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-1/8 INCH DIA X 1-3/4 INCH L APPLICATION HAZARDOUS LOCATION K MODEL
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH NPT TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • CONNECTOR SIZE 1-1/8 INCH DIA X 1-3/4 INCH L
  • APPLICATION HAZARDOUS LOCATION
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K0509
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details