Hubbell Electrical Products Liquidtight Flexible Conduit Connector K03891-G

Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K03891-G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K03891-G
Liquidtight Flexible Conduit Connector K03891-G
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • UL, CSA APPROVAL
  • 3/8 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • WITH GROUNDING LUG
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K03891-G
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details