Hubbell Electrical Products Explosionproof Conduit Outlet Box JALX-30

Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 26.5 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION INTERNAL HUB TYPE 3-3/4 INCH COVER OPENING DIAMETER INCLUDES BLANK COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JAL MODEL
Datasheet
Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 26.5 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION INTERNAL HUB TYPE 3-3/4 INCH COVER OPENING DIAMETER INCLUDES BLANK COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JALX-30 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JALX-30
Explosionproof Conduit Outlet Box JALX-30
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 26.5 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION INTERNAL HUB TYPE 3-3/4 INCH COVER OPENING DIAMETER INCLUDES BLANK COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JAL MODEL
  • NATURAL COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW, BLANK COVER TYPE
  • 26.5 CU INCH CAPACITY
  • X STYLE
  • 3 PLUG(S)
  • (4) SIDE HUB LOCATION
  • INTERNAL HUB TYPE
  • 3-3/4 INCH COVER OPENING DIAMETER
  • INCLUDES BLANK COVER
  • APPLICATION PULLING, SPLICING AND MAINTENANCE
  • JAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JALX-30
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details