Hubbell Electrical Products Explosionproof Conduit Outlet Box JLX-2

Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE (1) SIDE, (1) BOTTOM HUB LOCATION JLX MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE (1) SIDE, (1) BOTTOM HUB LOCATION JLX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JLX-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JLX-2
Explosionproof Conduit Outlet Box JLX-2
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE (1) SIDE, (1) BOTTOM HUB LOCATION JLX MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • (1) SIDE, (1) BOTTOM HUB LOCATION
  • JLX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JLX-2
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details