Hubbell Electrical Products Conduit Body MOLBD-1M

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 5 INCH L X 1-5/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 5 INCH L X 1-5/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOLBD-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOLBD-1M
Conduit Body MOLBD-1M
HOT DIPPED GALVANIZED CAST IRON MATERIAL 5 INCH L X 1-5/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 5 INCH L X 1-5/16 INCH W X 2-5/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOLBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOLBD-1M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details