Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K15091-MG

Description
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet
Description
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K15091-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K15091-MG
Liquidtight Flexible Conduit Connector with Grip K15091-MG
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
  • METALLIC/NON METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 90 DEG MALE CONNECTOR TYPE
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • LIQUIDTIGHT[R] BRAND
  • INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K15091-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details