Hubbell Electrical Products Explosionproof Conduit Outlet Box JLX-10

Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 12.5 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES BLANK COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLX MODEL
Datasheet
Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 12.5 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES BLANK COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JLX-10 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JLX-10
Explosionproof Conduit Outlet Box JLX-10
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 12.5 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES BLANK COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLX MODEL
  • NATURAL COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW, BLANK COVER TYPE
  • 12.5 CU INCH CAPACITY
  • X STYLE
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-3/8 INCH COVER OPENING DIAMETER
  • INCLUDES BLANK COVER
  • APPLICATION PULLING, SPLICING AND MAINTENANCE
  • JLX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JLX-10
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details