Hubbell Electrical Products Conduit Body MOLBD-9M-WR

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 28 1/2 INCH L X 5 1/2 INCH W X 9 1/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOL MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 28 1/2 INCH L X 5 1/2 INCH W X 9 1/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOLBD-9M-WR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOLBD-9M-WR
Conduit Body MOLBD-9M-WR
HOT DIPPED GALVANIZED CAST IRON MATERIAL 28 1/2 INCH L X 5 1/2 INCH W X 9 1/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOL MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 28 1/2 INCH L X 5 1/2 INCH W X 9 1/4 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOLBD-9M-WR
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details