ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/4 INCH L X 3 1/8 INCH W X 4 1/4 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
L CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
HUBBELL[R] BRAND
7 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/4 INCH L X 3 1/8 INCH W X 4 1/4 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
L CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
HUBBELL[R] BRAND
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/4 INCH L X 3 1/8 INCH W X 4 1/4 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
L CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
HUBBELL[R] BRAND
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL