ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
4-11/16 INCH L X 1-7/16 INCH W X 2-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
90 DEG HUB LOCATION
FORM 7 FORM TYPE
LEFT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
4-11/16 INCH L X 1-7/16 INCH W X 2-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
90 DEG HUB LOCATION
FORM 7 FORM TYPE
LEFT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
4-11/16 INCH L X 1-7/16 INCH W X 2-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
90 DEG HUB LOCATION
FORM 7 FORM TYPE
LEFT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
4-11/16 INCH L X 1-7/16 INCH W X 2-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
90 DEG HUB LOCATION
FORM 7 FORM TYPE
LEFT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563