Hubbell Electrical Products Conduit Body Cover OL-30M

Description
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 5-3/8 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-7/8 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet
Description
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 5-3/8 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-7/8 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OL-30M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
OL-30M
Conduit Body Cover OL-30M
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 5-3/8 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-7/8 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
  • SCREW TYPE
  • GALVANIZED STAMPED STEEL MATERIAL
  • 5-3/8 INCH
  • UL, CSA APPROVAL
  • 1 INCH TRADE SIZE
  • SERIES O FORM TYPE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 1-7/8 INCH W X 5/8 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON RIGID/IMC CONDUIT
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OL-30M
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details