Hubbell Electrical Products Explosionproof Conduit Elbow GUMFS-2

Description
SWIVEL TYPE ALUMINUM MATERIAL NATURAL FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 180 DEG BEND ANGLE HUBBELL. BRAND TRADE SIZE IN INCH - UOM IN GUMFS MODEL
Datasheet
Description
SWIVEL TYPE ALUMINUM MATERIAL NATURAL FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 180 DEG BEND ANGLE HUBBELL. BRAND TRADE SIZE IN INCH - UOM IN GUMFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - GUMFS-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
GUMFS-2
Explosionproof Conduit Elbow GUMFS-2
SWIVEL TYPE ALUMINUM MATERIAL NATURAL FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 180 DEG BEND ANGLE HUBBELL. BRAND TRADE SIZE IN INCH - UOM IN GUMFS MODEL
  • SWIVEL TYPE
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • UL, CSA, FM APPROVAL
  • 3/4 INCH TRADE SIZE
  • .75 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • 180 DEG BEND ANGLE
  • HUBBELL. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • GUMFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUMFS-2
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details