Hubbell Electrical Products Explosionproof Conduit Outlet Box JLC-21

Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (2) 3/4 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 12.5 CU INCH CAPACITY C STYLE FEED THROUGH, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLC MODEL
Datasheet
Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (2) 3/4 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 12.5 CU INCH CAPACITY C STYLE FEED THROUGH, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JLC-21 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JLC-21
Explosionproof Conduit Outlet Box JLC-21
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (2) 3/4 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 12.5 CU INCH CAPACITY C STYLE FEED THROUGH, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLC MODEL
  • NATURAL COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • (1) 1/2 INCH, (2) 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW COVER TYPE
  • 12.5 CU INCH CAPACITY
  • C STYLE
  • FEED THROUGH, (1) TOP HUB LOCATION
  • INTERNAL, EXTERNAL HUB TYPE
  • 2-3/8 INCH COVER OPENING DIAMETER
  • INCLUDES HUB COVER
  • APPLICATION PULLING, SPLICING AND MAINTENANCE
  • JLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JLC-21
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details