Hubbell Electrical Products Explosionproof Conduit Outlet Box JALX-4

Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 39 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION INTERNAL HUB TYPE 1/2 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE USED ON KR SERIES CONDUIT RECEPTACLE JAL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 39 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION INTERNAL HUB TYPE 1/2 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE USED ON KR SERIES CONDUIT RECEPTACLE JAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JALX-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JALX-4
Explosionproof Conduit Outlet Box JALX-4
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 39 CU INCH CAPACITY X STYLE 3 PLUG(S) (4) SIDE HUB LOCATION INTERNAL HUB TYPE 1/2 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE USED ON KR SERIES CONDUIT RECEPTACLE JAL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1-1/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING
  • CLASS I DIV 1 AND 2, GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • 39 CU INCH CAPACITY
  • X STYLE
  • 3 PLUG(S)
  • (4) SIDE HUB LOCATION
  • INTERNAL HUB TYPE
  • 1/2 INCH COVER OPENING DIAMETER
  • INCLUDES HUB COVER
  • APPLICATION PULLING, SPLICING AND MAINTENANCE
  • USED ON KR SERIES CONDUIT RECEPTACLE
  • JAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JALX-4
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details