Hubbell Electrical Products Conduit Body MOUB-3

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOUB-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOUB-3
Conduit Body MOUB-3
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 10 7/16 INCH L X 2 5/8 INCH W X 3 7/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOUB-3
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details