Hubbell Electrical Products Liquidtight Flexible Conduit Connector K12541-G

Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
Datasheet
Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K12541-G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K12541-G
Liquidtight Flexible Conduit Connector K12541-G
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND WITH GROUNDING LUG K MODEL
  • 45 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • UL, CSA APPROVAL
  • 1 1/4 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • WITH GROUNDING LUG
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K12541-G
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details