ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/8 INCH L X 2 INCH W X 3 7/16 INCH H SIZE
1 INCH HUB SIZE
THREADED INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
BACK ACCESS OPENING
HUBBELL[R] BRAND
INCLUDES COVER, GASKET
NECLB MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/8 INCH L X 2 INCH W X 3 7/16 INCH H SIZE
1 INCH HUB SIZE
THREADED INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
BACK ACCESS OPENING
HUBBELL[R] BRAND
INCLUDES COVER, GASKET
NECLB MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
8 1/8 INCH L X 2 INCH W X 3 7/16 INCH H SIZE
1 INCH HUB SIZE
THREADED INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
BACK ACCESS OPENING
HUBBELL[R] BRAND
INCLUDES COVER, GASKET
NECLB MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL