ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
12-1/16 INCH L X 2-5/8 INCH W X 3-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/4 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
12-1/16 INCH L X 2-5/8 INCH W X 3-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/4 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
12-1/16 INCH L X 2-5/8 INCH W X 3-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/4 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
12-1/16 INCH L X 2-5/8 INCH W X 3-5/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/4 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563