Hubbell Electrical Products Conduit Body MOC-9-WR

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 3/8 INCH L X 5 11/16 INCH W X 7 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 3/8 INCH L X 5 11/16 INCH W X 7 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOC-9-WR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOC-9-WR
Conduit Body MOC-9-WR
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 3/8 INCH L X 5 11/16 INCH W X 7 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 35 3/8 INCH L X 5 11/16 INCH W X 7 3/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOC-9-WR
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details