Hubbell Electrical Products Liquidtight Flexible Conduit Connector K1004

Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-5/8 INCH DIA APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet
Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-5/8 INCH DIA APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K1004 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K1004
Liquidtight Flexible Conduit Connector K1004
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH NPT TRADE SIZE NON-INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-5/8 INCH DIA APPLICATION HAZARDOUS LOCATION K MODEL
  • 45 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 1 INCH NPT TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • CONNECTOR SIZE 1-5/8 INCH DIA
  • APPLICATION HAZARDOUS LOCATION
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K1004
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details