ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
10 INCH L X 3-1/8 INCH W X 4-13/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
90 DEG HUB LOCATION
FORM 5 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
10 INCH L X 3-1/8 INCH W X 4-13/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
90 DEG HUB LOCATION
FORM 5 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
10 INCH L X 3-1/8 INCH W X 4-13/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
90 DEG HUB LOCATION
FORM 5 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
10 INCH L X 3-1/8 INCH W X 4-13/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
90 DEG HUB LOCATION
FORM 5 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563